Bourns, Inc. Surface Mount Resistors CHV1206-JW-105EST

Description
Bourns CHV1206-JW-105EST
Request a Quote Datasheet
Description
Bourns CHV1206-JW-105EST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437772
Surface Mount Resistors 2437772
Bourns CHV1206-JW-105EST

Bourns CHV1206-JW-105EST

Supplier's Site
Surface Mount Resistors - 2437773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437773
Surface Mount Resistors 2437773
Bourns CHV1206-JW-105EST

Bourns CHV1206-JW-105EST

Supplier's Site
Surface Mount Resistors - 2437773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437773P
Surface Mount Resistors 2437773P
Bourns CHV1206-JW-105EST

Bourns CHV1206-JW-105EST

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV1206-JW-105ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206-JW-105ESTTR-ND
Chip Resistor - Surface Mount 118-CHV1206-JW-105ESTTR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206-JW-105ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206-JW-105ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV1206-JW-105ESTDKR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV1206-JW-105ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV1206-JW-105ESTCT-ND
Chip Resistor - Surface Mount 118-CHV1206-JW-105ESTCT-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0642
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0642
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns - 56AJ0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
56AJ0643
Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns 56AJ0643
RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

RES, 1M, 5%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437772 118-CHV1206-JW-105ESTTR-ND 56AJ0642
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1M, 5%, 0.25W, 1206, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details