Bourns, Inc. Surface Mount Resistors CHV1206-FX-1005ELF

Description
Bourns CHV1206-FX-1005ELF Resistor
Request a Quote Datasheet
Description
Bourns CHV1206-FX-1005ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630221
Surface Mount Resistors 630221
Bourns CHV1206-FX-1005ELF Resistor

Bourns CHV1206-FX-1005ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CHV1206-FX-1005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1005ELFCT-ND
Chip Resistor - Surface Mount CHV1206-FX-1005ELFCT-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1005ELFTR-ND
Chip Resistor - Surface Mount CHV1206-FX-1005ELFTR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1005ELFDKR-ND
Chip Resistor - Surface Mount CHV1206-FX-1005ELFDKR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10M, 1%, 1206; Resistance Bourns - 42Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10M, 1%, 1206; Resistance Bourns
42Y0164
Resistor, Thick Film, 10M, 1%, 1206; Resistance Bourns 42Y0164
RESISTOR, THICK FILM, 10M, 1%, 1206; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10M, 1%, 1206; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630221 CHV1206-FX-1005ELFCT-ND 42Y0164
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 10M, 1%, 1206; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E-3 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details