Bourns CHV1206-FX-1004EST
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
RESHV ST 1206 1M 1% 0.25W TCR100
RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes
RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:800V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2437769 | 118-CHV1206-FX-1004ESTDKR-ND | CHV1206-FX-1004EST | 56AJ0638 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |