Bourns, Inc. Surface Mount Resistors CHV1206-FX-1004ELF

Description
Bourns CHV1206-FX-1004ELF
Request a Quote Datasheet
Description
Bourns CHV1206-FX-1004ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8696006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8696006
Surface Mount Resistors 8696006
Bourns CHV1206-FX-1004ELF

Bourns CHV1206-FX-1004ELF

Supplier's Site
Surface Mount Resistors - 1669962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669962
Surface Mount Resistors 1669962
Bourns CHV1206-FX-1004ELF

Bourns CHV1206-FX-1004ELF

Supplier's Site
Chip Resistor - Surface Mount - CHV1206-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount CHV1206-FX-1004ELFDKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1004ELFCT-ND
Chip Resistor - Surface Mount CHV1206-FX-1004ELFCT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1004ELFTR-ND
Chip Resistor - Surface Mount CHV1206-FX-1004ELFTR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CHV1206-FX-1004ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CHV1206-FX-1004ELF
SMD 4W Resistor 52-CHV1206-FX-1004ELF
RES SMD 1M OHM 1% 1/4W 1206 Product overview: CHV1206-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV1206-FX-1004EL F can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 1% 1/4W 1206 Product overview: CHV1206-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV1206-FX-1004ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 1M, 1%, 1206; Resistance Bourns - 42Y0163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1M, 1%, 1206; Resistance Bourns
42Y0163
Resistor, Thick Film, 1M, 1%, 1206; Resistance Bourns 42Y0163
RESISTOR, THICK FILM, 1M, 1%, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1M, 1%, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 40Y9444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
40Y9444
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 40Y9444
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8319
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8319
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8696006 CHV1206-FX-1004ELFDKR-ND 52-CHV1206-FX-1004ELF 42Y0163
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 4W Resistor Resistor, Thick Film, 1M, 1%, 1206; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details