Bourns, Inc. Chip Resistor - Surface Mount CHV1206-FX-1003ELF

Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV1206-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CHV1206-FX-1003ELFTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CHV1206-FX-1003ELFDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHV1206-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV1206-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CHV1206-FX-1003ELFCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8695990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695990P
Surface Mount Resistors 8695990P
Bourns CHV1206-FX-1003ELF

Bourns CHV1206-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 8695990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695990
Surface Mount Resistors 8695990
Bourns CHV1206-FX-1003ELF

Bourns CHV1206-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 1616926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616926
Surface Mount Resistors 1616926
Bourns CHV1206-FX-1003ELF

Bourns CHV1206-FX-1003ELF

Supplier's Site
Chip Resistor - Surface Mount - CHV1206-FX-1003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV1206-FX-1003ELF
Chip Resistor - Surface Mount CHV1206-FX-1003ELF
RES SMD 100K OHM 1% 1/4W 1206

RES SMD 100K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 100K, 1%, 1206; Resistance Bourns - 42Y0162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100K, 1%, 1206; Resistance Bourns
42Y0162
Resistor, Thick Film, 100K, 1%, 1206; Resistance Bourns 42Y0162
RESISTOR, THICK FILM, 100K, 1%, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 100K, 1%, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CHV1206-FX-1003ELFTR-ND 8695990P 8695990 CHV1206-FX-1003ELF 42Y0162
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 100K, 1%, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers