750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
RES SMD 750K OHM 1% 1/8W 0805 Product overview: CHV0805-FX-7503ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHV0805-FX-7503EL
Surface Mount Chip Resistor, Thick Film, CHV Series, 750 kohm, 125 mW, 1%, 800 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CHV0805-FX-7503ELFCT-ND | 52-CHV0805-FX-7503ELF | 42Y0159 |
| Product Name | Chip Resistor - Surface Mount | SMD 8W Resistor | Surface Mount Chip Resistor, Thick Film, Chv Series, 750 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |