Bourns, Inc. Chip Resistor - Surface Mount CHV0805-FX-3603ELF

Description
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV0805-FX-3603ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-3603ELFCT-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-3603ELFCT-ND
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805-FX-3603ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-3603ELFTR-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-3603ELFTR-ND
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805-FX-3603ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-3603ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-3603ELFDKR-ND
360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

360 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns - 42Y0157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns
42Y0157
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns 42Y0157
Surface Mount Chip Resistor, Thick Film, CHV Series, 360 kohm, 125 mW, 1%, 800 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CHV Series, 360 kohm, 125 mW, 1%, 800 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns - 40Y9429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns
40Y9429
Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns 40Y9429
Surface Mount Chip Resistor, Thick Film, CHV Series, 360 kohm, 125 mW, 1%, 800 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CHV Series, 360 kohm, 125 mW, 1%, 800 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV0805-FX-3603ELFCT-ND 42Y0157
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Chv Series, 360 Kohm, 125 Mw, 1%, 800 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details