Bourns, Inc. Chip Resistor - Surface Mount CHV0805-FX-2203ELF

Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHV0805-FX-2203ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHV0805-FX-2203ELFTR-ND
Chip Resistor - Surface Mount CHV0805-FX-2203ELFTR-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
RES SMD 220K OHM 1% 1/8W 0805 - 103-CHV0805-FX-2203ELF - Utmel Electronic Limited
Hong Kong, China
RES SMD 220K OHM 1% 1/8W 0805
103-CHV0805-FX-2203ELF
RES SMD 220K OHM 1% 1/8W 0805 103-CHV0805-FX-2203ELF
RES SMD 220K OHM 1% 1/8W 0805

RES SMD 220K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CHV0805-FX-2203ELFTR-ND 103-CHV0805-FX-2203ELF
Product Name Chip Resistor - Surface Mount RES SMD 220K OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers