Bourns, Inc. Chip Resistor - Surface Mount CHV0805-FX-2003EST

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV0805-FX-2003ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-2003ESTTR-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-2003ESTTR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805-FX-2003ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-2003ESTCT-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-2003ESTCT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0805-FX-2003ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0805-FX-2003ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV0805-FX-2003ESTDKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2437753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437753
Surface Mount Resistors 2437753
Bourns CHV0805-FX-2003EST

Bourns CHV0805-FX-2003EST

Supplier's Site
Surface Mount Resistors - 2437752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437752
Surface Mount Resistors 2437752
Bourns CHV0805-FX-2003EST

Bourns CHV0805-FX-2003EST

Supplier's Site
Surface Mount Resistors - 2437753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437753P
Surface Mount Resistors 2437753P
Bourns CHV0805-FX-2003EST

Bourns CHV0805-FX-2003EST

Supplier's Site
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 56AJ0625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
56AJ0625
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 56AJ0625
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns - 56AJ0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
56AJ0624
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns 56AJ0624
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CHV0805-FX-2003ESTTR-ND 2437753 56AJ0625
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details