Bourns, Inc. Surface Mount Resistors CHV0603AFX-2003ELF

Description
Bourns CHV0603AFX-2003ELF
Request a Quote Datasheet
Description
Bourns CHV0603AFX-2003ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437730P
Surface Mount Resistors 2437730P
Bourns CHV0603AFX-2003ELF

Bourns CHV0603AFX-2003ELF

Supplier's Site
Surface Mount Resistors - 2437728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437728
Surface Mount Resistors 2437728
Bourns CHV0603AFX-2003ELF

Bourns CHV0603AFX-2003ELF

Supplier's Site
Surface Mount Resistors - 2437730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437730
Surface Mount Resistors 2437730
Bourns CHV0603AFX-2003ELF

Bourns CHV0603AFX-2003ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV0603AFX-2003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603AFX-2003ELFTR-ND
Chip Resistor - Surface Mount 118-CHV0603AFX-2003ELFTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603AFX-2003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603AFX-2003ELFCT-ND
Chip Resistor - Surface Mount 118-CHV0603AFX-2003ELFCT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0619
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0619
RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0618
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0618
RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437730P 118-CHV0603AFX-2003ELFTR-ND 56AJ0619
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details