Bourns, Inc. Surface Mount Resistors CHV0603AFX-1004ELF

Description
Bourns CHV0603AFX-1004ELF
Request a Quote Datasheet
Description
Bourns CHV0603AFX-1004ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437726
Surface Mount Resistors 2437726
Bourns CHV0603AFX-1004ELF

Bourns CHV0603AFX-1004ELF

Supplier's Site
Surface Mount Resistors - 2437727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437727
Surface Mount Resistors 2437727
Bourns CHV0603AFX-1004ELF

Bourns CHV0603AFX-1004ELF

Supplier's Site
Surface Mount Resistors - 2437727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437727P
Surface Mount Resistors 2437727P
Bourns CHV0603AFX-1004ELF

Bourns CHV0603AFX-1004ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV0603AFX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603AFX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CHV0603AFX-1004ELFDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603AFX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603AFX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CHV0603AFX-1004ELFCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603AFX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603AFX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CHV0603AFX-1004ELFTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0617
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0617
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0616
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0616
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437726 118-CHV0603AFX-1004ELFDKR-ND 56AJ0617
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details