Bourns, Inc. Chip Resistor - Surface Mount CHV0603-FX-1004EST

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV0603-FX-1004ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1004ESTCT-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1004ESTCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-1004ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1004ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1004ESTDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-1004ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1004ESTTR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1004ESTTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2437734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437734P
Surface Mount Resistors 2437734P
Bourns CHV0603-FX-1004EST

Bourns CHV0603-FX-1004EST

Supplier's Site
Surface Mount Resistors - 2437733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437733
Surface Mount Resistors 2437733
Bourns CHV0603-FX-1004EST

Bourns CHV0603-FX-1004EST

Supplier's Site
Surface Mount Resistors - 2437734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437734
Surface Mount Resistors 2437734
Bourns CHV0603-FX-1004EST

Bourns CHV0603-FX-1004EST

Supplier's Site
Chip Resistor - Surface Mount - CHV0603-FX-1004EST - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHV0603-FX-1004EST
Chip Resistor - Surface Mount CHV0603-FX-1004EST
RESHV ST 0603 1M 1% 0.1W TCR100

RESHV ST 0603 1M 1% 0.1W TCR100

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0607
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0607
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-ST SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-ST SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0606
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0606
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-ST SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CHV-ST SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CHV0603-FX-1004ESTCT-ND 2437734P CHV0603-FX-1004EST 56AJ0607
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details