Bourns, Inc. Surface Mount Resistors CHV0603-FX-1003EST

Description
Bourns CHV0603-FX-1003EST
Request a Quote Datasheet
Description
Bourns CHV0603-FX-1003EST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437732
Surface Mount Resistors 2437732
Bourns CHV0603-FX-1003EST

Bourns CHV0603-FX-1003EST

Supplier's Site
Surface Mount Resistors - 2437732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437732P
Surface Mount Resistors 2437732P
Bourns CHV0603-FX-1003EST

Bourns CHV0603-FX-1003EST

Supplier's Site
Surface Mount Resistors - 2437731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437731
Surface Mount Resistors 2437731
Bourns CHV0603-FX-1003EST

Bourns CHV0603-FX-1003EST

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV0603-FX-1003ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1003ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1003ESTDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-1003ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1003ESTCT-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1003ESTCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-1003ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-1003ESTTR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-1003ESTTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0605
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0605
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0604
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0604
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Reshv St 0603 100K 1% 0.1W Tcr100 Rohs Compliant Bourns - 33AK8560 - Newark, An Avnet Company
Chicago, IL, United States
Reshv St 0603 100K 1% 0.1W Tcr100 Rohs Compliant Bourns
33AK8560
Reshv St 0603 100K 1% 0.1W Tcr100 Rohs Compliant Bourns 33AK8560
RESHV ST 0603 100K 1% 0.1W TCR100 ROHS COMPLIANT: YES

RESHV ST 0603 100K 1% 0.1W TCR100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2437732 118-CHV0603-FX-1003ESTDKR-ND 56AJ0605 33AK8560
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns Reshv St 0603 100K 1% 0.1W Tcr100 Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details