Bourns, Inc. Chip Resistor - Surface Mount CHP2512AFX-1002ELF

Description
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP2512AFX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1002ELFCT-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP2512AFX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1002ELFDKR-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP2512AFX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1002ELFTR-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP2512AFX-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHP2512AFX-1002ELF
Chip Resistor - Surface Mount CHP2512AFX-1002ELF
RESHIGHPOWERA 2512 10K 1% 3W TC1

RESHIGHPOWERA 2512 10K 1% 3W TC1

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns - 33AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns
33AH9053
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns 33AH9053
RES, AEC-Q200, 10K, 1%, 3W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 3W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns - 70AH9212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns
70AH9212
Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns 70AH9212
RES, AEC-Q200, 10K, 1%, 3W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 3W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CHP2512AFX-1002ELFCT-ND CHP2512AFX-1002ELF 33AH9053
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 1%, 3W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176397-2 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details