Bourns, Inc. Chip Resistor - Surface Mount CHP2512-JW-103ELF

Description
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHP2512-JW-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP2512-JW-103ELFTR-ND
Chip Resistor - Surface Mount CHP2512-JW-103ELFTR-ND
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP2512-JW-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP2512-JW-103ELFDKR-ND
Chip Resistor - Surface Mount CHP2512-JW-103ELFDKR-ND
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP2512-JW-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP2512-JW-103ELFCT-ND
Chip Resistor - Surface Mount CHP2512-JW-103ELFCT-ND
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 5%, 3W, 2512, Thick Film; Resistor Case Style Bourns - 73AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 3W, 2512, Thick Film; Resistor Case Style Bourns
73AC9809
Res, 10K, 5%, 3W, 2512, Thick Film; Resistor Case Style Bourns 73AC9809
RES, 10K, 5%, 3W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CHP Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 3W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CHP Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHP2512-JW-103ELFTR-ND 73AC9809
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 3W, 2512, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details