Bourns, Inc. Chip Resistor - Surface Mount CHP2512-FX-1402ELF

Description
14 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
14 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP2512-FX-1402ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512-FX-1402ELFTR-ND
Chip Resistor - Surface Mount 118-CHP2512-FX-1402ELFTR-ND
14 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

14 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CHP2512-FX-1402ELFTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers