10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film
RESHIGHPOWER 2512 10K 1% 3W TC10
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 118-CHP2512-FX-1002ELFTR-ND | CHP2512-FX-1002ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | |
| Tolerance | 1 +/- % | 1 +/- % |