Bourns, Inc. Chip Resistor - Surface Mount CHP1206AFX-4701ELF

Description
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP1206AFX-4701ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP1206AFX-4701ELFTR-ND
Chip Resistor - Surface Mount 118-CHP1206AFX-4701ELFTR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP1206AFX-4701ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP1206AFX-4701ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP1206AFX-4701ELFDKR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP1206AFX-4701ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP1206AFX-4701ELFCT-ND
Chip Resistor - Surface Mount 118-CHP1206AFX-4701ELFCT-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns - 70AH9205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns
70AH9205
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns 70AH9205
RES, AEC-Q200, 4.7K, 1%, 0.75W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 1%, 0.75W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns - 65AH0130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns
65AH0130
Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns 65AH0130
RES, AEC-Q200, 4.7K, 1%, 0.75W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 1%, 0.75W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHP1206AFX-4701ELFTR-ND 70AH9205
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 4.7K, 1%, 0.75W, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data