Bourns, Inc. Chip Resistor - Surface Mount CHP0805AFX-1002ELF

Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP0805AFX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1002ELFCT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1002ELFTR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-1002ELFDKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns - 33AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns
33AH9037
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns 33AH9037
RES, AEC-Q200, 10K, 1%, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns - 70AH9189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns
70AH9189
Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns 70AH9189
RES, AEC-Q200, 10K, 1%, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHP0805AFX-1002ELFCT-ND 33AH9037
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 1%, 0.5W, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers