Bourns, Inc. Chip Resistor - Surface Mount CHP0603-JW-181ELF

Description
180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHP0603-JW-181ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-JW-181ELFCT-ND
Chip Resistor - Surface Mount CHP0603-JW-181ELFCT-ND
180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP0603-JW-181ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-JW-181ELFTR-ND
Chip Resistor - Surface Mount CHP0603-JW-181ELFTR-ND
180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP0603-JW-181ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-JW-181ELFDKR-ND
Chip Resistor - Surface Mount CHP0603-JW-181ELFDKR-ND
180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

180 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 5%, 0.33Mw, 0603, Thick Film; Resistor Case Style Bourns - 73AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.33Mw, 0603, Thick Film; Resistor Case Style Bourns
73AC9803
Res, 180R, 5%, 0.33Mw, 0603, Thick Film; Resistor Case Style Bourns 73AC9803
RES, 180R, 5%, 0.33MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CHP Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180R, 5%, 0.33MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CHP Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHP0603-JW-181ELFCT-ND 73AC9803
Product Name Chip Resistor - Surface Mount Res, 180R, 5%, 0.33Mw, 0603, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details