Bourns, Inc. Chip Resistor Arrays

Description
Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs, using either LVDS or LVPCL I/O standards are available. Typical applications include: Toys, cell phones, and consumer goods.
Description
Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs, using either LVDS or LVPCL I/O standards are available. Typical applications include: Toys, cell phones, and consumer goods.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor Arrays -  - Bourns, Inc.
Riverside, CA, USA
Chip Resistor Arrays
Chip Resistor Arrays
Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs, using either LVDS or LVPCL I/O standards are available. Typical applications include: Toys, cell phones, and consumer goods.

Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs, using either LVDS or LVPCL I/O standards are available. Typical applications include: Toys, cell phones, and consumer goods.

Supplier's Site

Technical Specifications

  Bourns, Inc.
Product Category Resistors
Product Name Chip Resistor Arrays
Configuration Chip Array
Resistance Range 10 to 1.00E6 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details