Bourns, Inc. Resistor, Power, 50 Ohm, 250W; Resistance Bourns CHF9838CNF500L

Description
RESISTOR, POWER, 50 OHM, 250W; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:250W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:2.2GHz; MSL:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 50 OHM, 250W; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:250W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:2.2GHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 50 Ohm, 250W; Resistance Bourns - 32M8301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 50 Ohm, 250W; Resistance Bourns
32M8301
Resistor, Power, 50 Ohm, 250W; Resistance Bourns 32M8301
RESISTOR, POWER, 50 OHM, 250W; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:250W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:2.2GHz; MSL:- RoHS Compliant: Yes

RESISTOR, POWER, 50 OHM, 250W; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:250W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:2.2GHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M8301
Product Name Resistor, Power, 50 Ohm, 250W; Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details