Bourns, Inc. RF Misc ICs and Modules - CHF8838CNF500L CHF8838CNF500L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 810393-CHF8838CNF500 L Packaging: Tray Frequency: 0Hz ~ 3GHz Function: Power Module Part Status: Obsolete (End Of Life) Manufacturer Package: Flat Box, Terminator Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Part Number Series: CHF8838
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 810393-CHF8838CNF500 L Packaging: Tray Frequency: 0Hz ~ 3GHz Function: Power Module Part Status: Obsolete (End Of Life) Manufacturer Package: Flat Box, Terminator Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Part Number Series: CHF8838
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CHF8838CNF500L - 810393-CHF8838CNF500L - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CHF8838CNF500L
810393-CHF8838CNF500L
RF Misc ICs and Modules - CHF8838CNF500L 810393-CHF8838CNF500L
Manufacturer: Bourns Inc. Win Source Part Number: 810393-CHF8838CNF500 L Packaging: Tray Frequency: 0Hz ~ 3GHz Function: Power Module Part Status: Obsolete (End Of Life) Manufacturer Package: Flat Box, Terminator Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Part Number Series: CHF8838

Manufacturer: Bourns Inc.
Win Source Part Number: 810393-CHF8838CNF500L
Packaging: Tray
Frequency: 0Hz ~ 3GHz
Function: Power Module
Part Status: Obsolete (End Of Life)
Manufacturer Package: Flat Box, Terminator
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Part Number Series: CHF8838

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 810393-CHF8838CNF500L
Product Name RF Misc ICs and Modules - CHF8838CNF500L
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details