Bourns, Inc. Chip Resistor - Surface Mount CHF3523DNT500LW

Description
50 Ohms ±5% 100W Chip Resistor Nonstandard RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 100W Chip Resistor Nonstandard RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHF3523DNT500LW-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHF3523DNT500LW-ND
Chip Resistor - Surface Mount CHF3523DNT500LW-ND
50 Ohms ±5% 100W Chip Resistor Nonstandard RF, High Frequency Thick Film

50 Ohms ±5% 100W Chip Resistor Nonstandard RF, High Frequency Thick Film

Buy Now Datasheet
Resistor, Rf Power, 50 Ohm, 100W, 5Ghz; Resistance Bourns - 14P5379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rf Power, 50 Ohm, 100W, 5Ghz; Resistance Bourns
14P5379
Resistor, Rf Power, 50 Ohm, 100W, 5Ghz; Resistance Bourns 14P5379
RESISTOR, RF POWER, 50 OHM, 100W, 5GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:100W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:5GHz; MSL:- RoHS Compliant: Yes

RESISTOR, RF POWER, 50 OHM, 100W, 5GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:100W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:5GHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHF3523DNT500LW-ND 14P5379
Product Name Chip Resistor - Surface Mount Resistor, Rf Power, 50 Ohm, 100W, 5Ghz; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details