Bourns, Inc. RF and Wireless - RF Misc ICs and Modules CHF3020CBF500L

Description
RES CHAS MNT 50 OHM 5% 10W
Description
RES CHAS MNT 50 OHM 5% 10W

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CHF3020CBF500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CHF3020CBF500L
RF and Wireless - RF Misc ICs and Modules CHF3020CBF500L
RES CHAS MNT 50 OHM 5% 10W

RES CHAS MNT 50 OHM 5% 10W

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CHF3020CBF500L
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Transceiver ICs - BCM20736ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 10161FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4761-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details