100 Ohms ±5% 10W Thick Film Chassis Mount Resistor
RES CHAS MNT 100 OHM 5% 10W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CHF3020CBF101R-ND | CHF3020CBF101R |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Frequency | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Tab Terminals; Axial | Tab |
| Resistance Range | 100 ohms | 100 ohms |