Bourns, Inc. Chip Resistor - Surface Mount CHF2525CNT500LX

Description
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHF2525CNT500LX-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHF2525CNT500LX-ND
Chip Resistor - Surface Mount CHF2525CNT500LX-ND
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CHF2525CNT500LX-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2525; 2525
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details