Bourns, Inc. Chip Resistor - Surface Mount CHF2010DNP500LXE

Description
50 Ohms ±2% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±2% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHF2010DNP500LXE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHF2010DNP500LXE-ND
Chip Resistor - Surface Mount CHF2010DNP500LXE-ND
50 Ohms ±2% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film

50 Ohms ±2% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CHF2010DNP500LXE-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details