Bourns, Inc. Resistors - Chip Resistor - Surface Mount CHF2010CNP500LXE

Description
Win Source Part Number: 1175901-CHF2010CNP50 0LXE Category: Resistors>Chip Resistor - Surface Mount Series: CHF - RF Power Features: RF, High Frequency Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (0.99mm) Standard Package: 2,000 Tolerance: ±5% Power (Watts): 10W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.209" L x 0.106" W (5.30mm x 2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Bourns Inc. Base Product Number: CHF2010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1175901-CHF2010CNP50 0LXE Category: Resistors>Chip Resistor - Surface Mount Series: CHF - RF Power Features: RF, High Frequency Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (0.99mm) Standard Package: 2,000 Tolerance: ±5% Power (Watts): 10W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.209" L x 0.106" W (5.30mm x 2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Bourns Inc. Base Product Number: CHF2010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1175901-CHF2010CNP500LXE
Resistors - Chip Resistor - Surface Mount 1175901-CHF2010CNP500LXE
Win Source Part Number: 1175901-CHF2010CNP50 0LXE Category: Resistors>Chip Resistor - Surface Mount Series: CHF - RF Power Features: RF, High Frequency Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (0.99mm) Standard Package: 2,000 Tolerance: ±5% Power (Watts): 10W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.209" L x 0.106" W (5.30mm x 2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Bourns Inc. Base Product Number: CHF2010 Product Status: Obsolete

Win Source Part Number: 1175901-CHF2010CNP500LXE
Category: Resistors>Chip Resistor - Surface Mount
Series: CHF - RF Power
Features: RF, High Frequency
Package: Tape & Reel (TR)
Height - Seated (Max): 0.039" (0.99mm)
Standard Package: 2,000
Tolerance: ±5%
Power (Watts): 10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.209" L x 0.106" W (5.30mm x 2.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Bourns Inc.
Base Product Number: CHF2010
Product Status: Obsolete

Buy Now Datasheet
Chip Resistor - Surface Mount - CHF2010CNP500LXE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHF2010CNP500LXE-ND
Chip Resistor - Surface Mount CHF2010CNP500LXE-ND
50 Ohms ±5% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 10W Chip Resistor 2010 (5025 Metric) RF, High Frequency Thick Film

Buy Now Datasheet
SMD 50 OHM 10W Resistor - 52-CHF2010CNP500LXE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 10W Resistor
52-CHF2010CNP500LXE
SMD 50 OHM 10W Resistor 52-CHF2010CNP500LXE
RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LXE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LXE can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LXE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LXE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1175901-CHF2010CNP500LXE CHF2010CNP500LXE-ND 52-CHF2010CNP500LXE
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 50 OHM 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers