Bourns, Inc. SMD 50 OHM 10W Resistor CHF2010CNP500LX

Description
RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LX from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LX from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50 OHM 10W Resistor - 52-CHF2010CNP500LX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 10W Resistor
52-CHF2010CNP500LX
SMD 50 OHM 10W Resistor 52-CHF2010CNP500LX
RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LX from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LX can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 5% 10W 2010 Product overview: CHF2010CNP500LX from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHF2010CNP500LX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CHF2010CNP500LX
847755-CHF2010CNP500LX
Chip Resistor - Surface Mount - CHF2010CNP500LX 847755-CHF2010CNP500LX
Manufacturer: Bourns Inc. Win Source Part Number: 847755-CHF2010CNP500 LX Series: CHF - RF Power Features: 50 Ohms Chip Resistor Package: Bulk Part Status: Obsolete Family Name: CHF2010 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Bourns Inc.
Win Source Part Number: 847755-CHF2010CNP500LX
Series: CHF - RF Power
Features: 50 Ohms Chip Resistor
Package: Bulk
Part Status: Obsolete
Family Name: CHF2010
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now
Resistor, 50 Ohm 10W Dc-2.2Ghz; Resistance Bourns - 58M4211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm 10W Dc-2.2Ghz; Resistance Bourns
58M4211
Resistor, 50 Ohm 10W Dc-2.2Ghz; Resistance Bourns 58M4211
RESISTOR, 50 OHM 10W DC-2.2GHZ; Resistance:50ohm; Resistor Case Style:2010 [5025 Metric]; Power Rating:10W; Resistance Tolerance: 5%; Product Range:-; Temperature Coefficient:-; Frequency Max:2GHz; Resistor Mounting:Surface Mount RoHS Compliant: Yes

RESISTOR, 50 OHM 10W DC-2.2GHZ; Resistance:50ohm; Resistor Case Style:2010 [5025 Metric]; Power Rating:10W; Resistance Tolerance: 5%; Product Range:-; Temperature Coefficient:-; Frequency Max:2GHz; Resistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CHF2010CNP500LX 847755-CHF2010CNP500LX 58M4211
Product Name SMD 50 OHM 10W Resistor Chip Resistor - Surface Mount - CHF2010CNP500LX Resistor, 50 Ohm 10W Dc-2.2Ghz; Resistance Bourns
Mounting / Packaging 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010
Resistance Range 50 ohms 50 ohms
Operating Temperature -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details