Bourns, Inc. Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz; Resistance Bourns CHF190104KBF500L

Description
RESISTOR, RF POWER, 50 OHM, 1KW, 1GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:1kW; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:1GHz; MSL:- RoHS Compliant: Yes
Description
RESISTOR, RF POWER, 50 OHM, 1KW, 1GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:1kW; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:1GHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz; Resistance Bourns - 23T2260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz; Resistance Bourns
23T2260
Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz; Resistance Bourns 23T2260
RESISTOR, RF POWER, 50 OHM, 1KW, 1GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:1kW; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:1GHz; MSL:- RoHS Compliant: Yes

RESISTOR, RF POWER, 50 OHM, 1KW, 1GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case / Package:-; Power Rating:1kW; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:1GHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23T2260
Product Name Resistor, Rf Power, 50 Ohm, 1Kw, 1Ghz; Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details