Bourns, Inc. Resistor, 50 Ohm 20W Dc-3Ghz; Resistance Bourns CHF1206CNT500LW

Description
RESISTOR, 50 OHM 20W DC-3GHZ; Resistance:50ohm; Resistor Case Style:1206 [3216 Metric]; Power Rating:20W; Resistance Tolerance: 5%; Product Range:CHF Series; Temperature Coefficient:-; Frequency Max:4GHz; Resistor Mounting:Surface RoHS Compliant: Yes
Description
RESISTOR, 50 OHM 20W DC-3GHZ; Resistance:50ohm; Resistor Case Style:1206 [3216 Metric]; Power Rating:20W; Resistance Tolerance: 5%; Product Range:CHF Series; Temperature Coefficient:-; Frequency Max:4GHz; Resistor Mounting:Surface RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 50 Ohm 20W Dc-3Ghz; Resistance Bourns - 58M4207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm 20W Dc-3Ghz; Resistance Bourns
58M4207
Resistor, 50 Ohm 20W Dc-3Ghz; Resistance Bourns 58M4207
RESISTOR, 50 OHM 20W DC-3GHZ; Resistance:50ohm; Resistor Case Style:1206 [3216 Metric]; Power Rating:20W; Resistance Tolerance: 5%; Product Range:CHF Series; Temperature Coefficient:-; Frequency Max:4GHz; Resistor Mounting:Surface RoHS Compliant: Yes

RESISTOR, 50 OHM 20W DC-3GHZ; Resistance:50ohm; Resistor Case Style:1206 [3216 Metric]; Power Rating:20W; Resistance Tolerance: 5%; Product Range:CHF Series; Temperature Coefficient:-; Frequency Max:4GHz; Resistor Mounting:Surface RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58M4207
Product Name Resistor, 50 Ohm 20W Dc-3Ghz; Resistance Bourns
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details