Bourns, Inc. Varistor, Multilayer, 58V, 1206; Voltage Rating Vac Bourns CGA1206MLA-26601E

Description
VARISTOR, MULTILAYER, 58V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:58V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 58V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:58V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 58V, 1206; Voltage Rating Vac Bourns - 79X4564 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 58V, 1206; Voltage Rating Vac Bourns
79X4564
Varistor, Multilayer, 58V, 1206; Voltage Rating Vac Bourns 79X4564
VARISTOR, MULTILAYER, 58V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:58V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 58V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:58V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79X4564
Product Name Varistor, Multilayer, 58V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details