Bourns, Inc. Varistor, Multilayer, 50V, 1206; Voltage Rating Vac Bourns CGA1206MLA-22841E

Description
VARISTOR, MULTILAYER, 50V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 50V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 50V, 1206; Voltage Rating Vac Bourns - 79X4563 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 50V, 1206; Voltage Rating Vac Bourns
79X4563
Varistor, Multilayer, 50V, 1206; Voltage Rating Vac Bourns 79X4563
VARISTOR, MULTILAYER, 50V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 50V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - CGA1206MLA-22841E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
CGA1206MLA-22841E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs CGA1206MLA-22841E
VARISTOR 27V 100A 1206

VARISTOR 27V 100A 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 79X4563 CGA1206MLA-22841E
Product Name Varistor, Multilayer, 50V, 1206; Voltage Rating Vac Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 4962980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package 0603 (1608m)
View Details
600 W Transient Voltage Suppressor - P6SMB220AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details