VARISTOR 27.5V 200A 1206
VARISTOR, MULTILAYER, 48V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:48V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | CGA1206MLA-22651E | 79X4562 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 48V, 1206; Voltage Rating Vac Bourns |
| Package | Surface Mount, MLCV |