VARISTOR, MULTILAYER, 44V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
VARISTOR 25V 200A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79X4561 | CGA1206MLA-16801E |
| Product Name | Varistor, Multilayer, 44V, 1206; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |