The Bourns ChipGuard Automotive MLA Series Varistor is a multilayer device designed for ESD protection in automotive applications. It is housed in an 0805 package and has a voltage rating of 30V AC and 38V DC, with a maximum clamping voltage of 81V. The varistor can handle a peak surge current of 80A at an 8/20 µs pulse. It is AEC-Q200 qualified, ensuring reliability in automotive environments. The device features a fast response time of less than 1 ns and operates within a temperature range of -55 °C to +125 °C. It is also RoHS compliant, making it suitable for environmentally conscious designs. This varistor is ideal for circuits sensitive to ESD, such as HDMI, CANbus, Ethernet, and various sensor applications.
VARISTOR, MULTILAYER, 81V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:81V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A RoHS Compliant: Yes
VARISTOR 47.5V 80A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79X4559 | CGA0805MLA-38201E |
| Product Name | Varistor, Multilayer, 81V, 0805; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |