Manufacturer: Bourns Inc.
Win Source Part Number: 778251-CGA0805MLA-31
Series: ChipGuard
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 0805
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 250pF @ 1kHz
Family Name: CGA-MLA
Varistor Voltage (Typ): 39.5V
Current - Surge: 80A
Maximum AC Volts: 25VAC
Maximum DC Volts: 31VDC
Energy: 0.30J
Categories: Circuit Protection
Varistor Voltage (Minimum): 35.1V
Varistor Voltage (Maximum): 43.9V
Introduction Date: July 25, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
VARISTOR, MULTILAYER, 71V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:71V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A RoHS Compliant: Yes
VARISTOR 39.5V 80A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 778251-CGA0805MLA-31251E | 79X4558 | CGA0805MLA-31251E |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0805MLA-31251E | Varistor, Multilayer, 71V, 0805; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 80 amps |