Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177929-CGA0805MLA-2
Packaging: Tape & Reel (TR)
Length: 2 mm
Number of Circuits: 1
Contact Plating: Tin
Capacitance: 100 pF
ESD Protection: Yes
Energy: 100 mJ
Clamping Current: 1 A
Varistor Voltage: 29.5 V
Categories: TVS - Varistors,MOVs
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 17 V
Max Voltage Rating (DC): 22 V
Max Surge Current: 30 A
Max Operating Temperature: 125 °C
Lead/Base Style: Wraparound
Max Varistor Voltage: 34 V
Min Varistor Voltage: 25 V
VARISTOR, MULTILAYER, 54V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 29.5V 30A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1177929-CGA0805MLA-22101E | 79X4555 | CGA0805MLA-22101E |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0805MLA-22101E | Varistor, Multilayer, 54V, 0805; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |