VARISTOR, MULTILAYER, 44V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
VARISTOR 22.5V 120A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79X4554 | CGA0805MLA-18351E |
| Product Name | Varistor, Multilayer, 44V, 0805; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |