Win Source Part Number: 1360927-CGA0603MLC-1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: ChipGuard® MLC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: CGA0603
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 0.5 pF @ 1 MHz
Number of Circuits: 1
Maximum DC Volts: 12 V
VARISTOR 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360927-CGA0603MLC-12E | CGA0603MLC-12E | CGA0603MLC-12E |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |