VARISTOR 61.45V 5A 0603
VARISTOR, MULTILAYER, 124V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:32V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:124V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:5A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | CGA0603MLA-32120E | 79X4552 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 124V, 0603; Voltage Rating Vac Bourns |
| Package | Surface Mount, MLCV |