Win Source Part Number: 1355552-CGA0603MLA-3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Automotive, AEC-Q200, ChipGuard® MLA
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: CGA0603
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Varistor Voltage (Min): 35 V
Varistor Voltage (Typ): 39.45 V
Varistor Voltage (Max): 43.9 V
Current - Surge: 30 A
Energy: 0.2J
VARISTOR, MULTILAYER, 71V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:71V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 39.45V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1355552-CGA0603MLA-31900E | 79X4551 | CGA0603MLA-31900E |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 71V, 0603; Voltage Rating Vac Bourns | Varistors, MOVs |
| Package | 0603 (1608 Metric) |