VARISTOR, MULTILAYER, 50V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 27.5V 30A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79X4547 | CGA0603MLA-22161E |
| Product Name | Varistor, Multilayer, 50V, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |