Manufacturer: Bourns Inc.
Win Source Part Number: 778243-CGA0603MLA-18
Series: ChipGuard
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 100pF @ 1kHz
Family Name: CGA-MLA
Varistor Voltage (Typ): 22.5V
Current - Surge: 30A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.20J
Categories: Circuit Protection
Varistor Voltage (Minimum): 19.8V
Varistor Voltage (Maximum): 25.2V
Introduction Date: July 25, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
VARISTOR, MULTILAYER, 44V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 778243-CGA0603MLA-18101E | 79X4544 |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0603MLA-18101E | Varistor, Multilayer, 44V, 0603; Voltage Rating Vac Bourns |
| IFSM | 30 amps |