Manufacturer: Bourns Inc.
Win Source Part Number: 766656-CGA0603MLA-17
Series: ChipGuard
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 30pF @ 1kHz
Family Name: CGA-MLA
Varistor Voltage (Typ): 28V
Current - Surge: 2A
Maximum AC Volts: 14VAC
Maximum DC Volts: 17VDC
Energy: 0.05J
Categories: Circuit Protection
Varistor Voltage (Minimum): 21.6V
Varistor Voltage (Maximum): 34.4V
Introduction Date: July 25, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
VARISTOR, MULTILAYER, 70V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:17V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:70V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:2A RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 766656-CGA0603MLA-17300E | 79X4543 |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0603MLA-17300E | Varistor, Multilayer, 70V, 0603; Voltage Rating Vac Bourns |
| IFSM | 2 amps |