Manufacturer: Bourns Inc.
Win Source Part Number: 1011036-CGA0603MLA-1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 15pF @ 1kHz
Varistor Voltage (Min): 23V
Varistor Voltage (Typ): 28.6V
Varistor Voltage (Max): 34.2V
Current - Surge: 5A
Maximum AC Volts: 14VAC
Maximum DC Volts: 16VDC
Energy: 0.03J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
VARISTOR, MULTILAYER, 70V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:70V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:5A RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1011036-CGA0603MLA-16150E | 79X4542 |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0603MLA-16150E | Varistor, Multilayer, 70V, 0603; Voltage Rating Vac Bourns |
| IFSM | 5 amps |