Manufacturer: Bourns Inc.
Win Source Part Number: 1334817-CGA0402MLC-2
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 10,000
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 0.5 pF @ 1 MHz
Maximum DC Volts: 24 V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CGA0402MLC-24GCT,CGA
Base Product Number: CGA0402
RoHS Status: ROHS3 Compliant
VARISTOR 0402
TVS Diodes / ESD Suppressors Chip Guard 0402 24 Volt AEC-Q200
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334817-CGA0402MLC-24G | CGA0402MLC-24G | CGA0402MLC-24G |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS |