Manufacturer: Bourns Inc.
Win Source Part Number: 1029117-CGA0402MLC-0
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 0.5pF @ 1MHz
Maximum DC Volts: 5VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors Chip Guard 0402 5 Volt AEC-Q200
VARISTOR 0402
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1029117-CGA0402MLC-05G | CGA0402MLC-05G | CGA0402MLC-05G | CGA0402MLC-05G |
| Product Name | TVS - TVS - Varistors, MOVs - CGA0402MLC-05G | Varistors, MOVs | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 0.5000 pF |