Bourns, Inc. Circuit Protection - TVS - Varistors, MOVs CG1206MLC-12E

Description
Win Source Part Number: 1068858-CG1206MLC-12 E Category: Circuit Protection>TVS - Varistors, MOVs Series: ChipGuard® MLC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 5,000 Capacitance @ Frequency: 0.5 pF @ 1 MHz Maximum DC Volts: 12 V Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CG0603MLC-12E; CG0603MLC-12LE; CG0402MLC-12LG; V14MLN41206WH; AVR-M1608C180MT6AB; V0603MHS22NHCG1206-M LC12E; CG1206MLC12E; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: CG1206
Request a Quote Datasheet
Description
Win Source Part Number: 1068858-CG1206MLC-12 E Category: Circuit Protection>TVS - Varistors, MOVs Series: ChipGuard® MLC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 5,000 Capacitance @ Frequency: 0.5 pF @ 1 MHz Maximum DC Volts: 12 V Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CG0603MLC-12E; CG0603MLC-12LE; CG0402MLC-12LG; V14MLN41206WH; AVR-M1608C180MT6AB; V0603MHS22NHCG1206-M LC12E; CG1206MLC12E; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: CG1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1068858-CG1206MLC-12E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1068858-CG1206MLC-12E
Circuit Protection - TVS - Varistors, MOVs 1068858-CG1206MLC-12E
Win Source Part Number: 1068858-CG1206MLC-12 E Category: Circuit Protection>TVS - Varistors, MOVs Series: ChipGuard® MLC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 5,000 Capacitance @ Frequency: 0.5 pF @ 1 MHz Maximum DC Volts: 12 V Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CG0603MLC-12E; CG0603MLC-12LE; CG0402MLC-12LG; V14MLN41206WH; AVR-M1608C180MT6AB; V0603MHS22NHCG1206-M LC12E; CG1206MLC12E; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: CG1206

Win Source Part Number: 1068858-CG1206MLC-12E
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ChipGuard® MLC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 5,000
Capacitance @ Frequency: 0.5 pF @ 1 MHz
Maximum DC Volts: 12 V
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CG0603MLC-12E; CG0603MLC-12LE; CG0402MLC-12LG; V14MLN41206WH; AVR-M1608C180MT6AB; V0603MHS22NHCG1206-MLC12E; CG1206MLC12E;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: CG1206

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - CG1206MLC-12E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
CG1206MLC-12E
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs CG1206MLC-12E
VARISTOR 1206

VARISTOR 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1068858-CG1206MLC-12E CG1206MLC-12E
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 1206 (3216 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data